Philips Emergency Lighting Self-testing/Self-diagnostic Fluorescent Emergency Ballasts B50ST

Description
Philips Bodine REDiTEST® self-testing/self-di agnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status. Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money. REDiTEST® Models: Reduce labor costs for testing and maintenance Ensure performance through automatic testing Offer end-of-life alertness Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W
Description
Philips Bodine REDiTEST® self-testing/self-di agnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status. Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money. REDiTEST® Models: Reduce labor costs for testing and maintenance Ensure performance through automatic testing Offer end-of-life alertness Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Suppliers

Company
Product
Description
Supplier Links
Self-testing/Self-diagnostic Fluorescent Emergency Ballasts - B50ST - Philips Emergency Lighting
Collierville, TN, USA
Self-testing/Self-diagnostic Fluorescent Emergency Ballasts
B50ST
Self-testing/Self-diagnostic Fluorescent Emergency Ballasts B50ST
Philips Bodine REDiTEST® self-testing/self-di agnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status. Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money. REDiTEST® Models: Reduce labor costs for testing and maintenance Ensure performance through automatic testing Offer end-of-life alertness Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Philips Bodine REDiTEST® self-testing/self-diagnostic fluorescent emergency ballasts automatically test emergency lighting for 30 seconds every 30 days and for 90 minutes once a year according to code. In addition, they continuously monitor charging current and battery voltage. An LED and audible alarm alert maintenance personnel to ballast status.

Because testing is done automatically every 30 days, building maintenance personnel are not required to manually test emergency lighting each month, thereby saving building owners and operators time and money.

REDiTEST® Models:

  • Reduce labor costs for testing and maintenance
  • Ensure performance through automatic testing
  • Offer end-of-life alertness
  • Provide visual and audible signaling of ballast status, including fault conditions; audible alarm is selectable
  • Are ideal for facilities with a large number of emergency lighting units or with difficult-to-access emergency lighting units

Automatic testing; 1- or 2-lamp emergency illumination

Initial Light Output:1100 - 1400
Illumination Time:90 Minutes (standard)
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:320 mA
AC Input Power Rating:4 W
Supplier's Site
Ballasts for Linear Fluorescent Lamps - B50ST - Philips Emergency Lighting
Collierville, TN, USA
Ballasts for Linear Fluorescent Lamps
B50ST
Ballasts for Linear Fluorescent Lamps B50ST
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Automatic testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output.

Automatic testing;
1- or 2-lamp emergency illumination

Initial Light Output:1100 - 1400
Illumination Time:90 Minutes (standard)
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:320 mA
AC Input Power Rating:4 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B50ST
Product Name Self-testing/Self-diagnostic Fluorescent Emergency Ballasts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
SG Lite Ballast 1000W Convertible - SGO100C - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE296HO-MVPS-N-MV - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Programmed
View Details