Philips Emergency Lighting Damp Location Fluorescent Emergency Ballasts (FEBs) B4CF2

Description
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). Extreme temps & low mercury lamps; 1-lamp illumination; with conduit Initial Light Output: Up to 1250 Lumens @ 25°C Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 16 W
Description
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). Extreme temps & low mercury lamps; 1-lamp illumination; with conduit Initial Light Output: Up to 1250 Lumens @ 25°C Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 16 W

Suppliers

Company
Product
Description
Supplier Links
Damp Location Fluorescent Emergency Ballasts (FEBs) - B4CF2 - Philips Emergency Lighting
Collierville, TN, USA
Damp Location Fluorescent Emergency Ballasts (FEBs)
B4CF2
Damp Location Fluorescent Emergency Ballasts (FEBs) B4CF2
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). Extreme temps & low mercury lamps; 1-lamp illumination; with conduit Initial Light Output: Up to 1250 Lumens @ 25°C Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 16 W

Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C).

Extreme temps & low mercury lamps; 1-lamp illumination; with conduit

Initial Light Output:Up to 1250 Lumens @ 25°C
Illumination Time:90 Minutes (standard)
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:300 mA
AC Input Power Rating:16 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B4CF2
Product Name Damp Location Fluorescent Emergency Ballasts (FEBs)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
Open Core and Coil HID Ballast - BMHH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details