Philips Emergency Lighting Ballasts for Linear Fluorescent Lamps B30RCT

Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Remote control testing; High lumen output; 1- or 2-lamp illumination Initial Light Output: 1450 - 3500 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W
Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Remote control testing; High lumen output; 1- or 2-lamp illumination Initial Light Output: 1450 - 3500 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W

Suppliers

Company
Product
Description
Supplier Links
Ballasts for Linear Fluorescent Lamps - B30RCT - Philips Emergency Lighting
Collierville, TN, USA
Ballasts for Linear Fluorescent Lamps
B30RCT
Ballasts for Linear Fluorescent Lamps B30RCT
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Remote control testing; High lumen output; 1- or 2-lamp illumination Initial Light Output: 1450 - 3500 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W

Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output.

Remote control testing; High lumen output; 1- or 2-lamp illumination

Initial Light Output:1450 - 3500 Lumens
Illumination Time:90 Minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:280 mA
AC Input Power Rating:8 W
Supplier's Site
Remote Ctrl Test Emergency Ballast - B30RCT - Philips Emergency Lighting
Collierville, TN, USA
Remote Ctrl Test Emergency Ballast
B30RCT
Remote Ctrl Test Emergency Ballast B30RCT
Philips Emergency Lighting’s RCT remote control testing emergency ballasts and RCT retrofit modules provide a simple testing alternative for emergency lighting. By pointing the WHRCT handheld remote control transmitter (sold separately) toward the RCT's infrared receiver and pushing a button, end-users can test emergency ballast operation from up to 32 feet away. Both 30-second and 90-minute tests may be conducted. Remote control testing; High lumen output; 1- or 2-lamp illumination Initial Light Output: 1450 - 3500 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W

Philips Emergency Lighting’s RCT remote control testing emergency ballasts and RCT retrofit modules provide a simple testing alternative for emergency lighting.

By pointing the WHRCT handheld remote control transmitter (sold separately) toward the RCT's infrared receiver and pushing a button, end-users can test emergency ballast operation from up to 32 feet away. Both 30-second and 90-minute tests may be conducted.

Remote control testing; High lumen output; 1- or 2-lamp illumination

Initial Light Output:1450 - 3500 Lumens
Illumination Time:90 Minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:280 mA
AC Input Power Rating:8 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B30RCT
Product Name Ballasts for Linear Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Ballast - GE432MAX-G-L - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - H3DT817GU217 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details