Knight Optical (UK) Ltd Germanium Window, 12.7mm dia x 1.5mm thk, AR/AR Coated WGE1215

Description
Germanium (Ge) is a relatively hard, high-density, IR transmitting material that blocks UV and VIS wavelengths but allows IR from 2µm. Germanium has the highest refractive index of commonly available IR-transmitters and has low optical dispersion. This makes it desirable in aspects of lens design where its refractive index allows otherwise impossible specifications to be built. AR coating is recommended. Germanium transmits over 45% between 2-14μm up to 45⁰C but transmission degrades slowly at 100⁰C then more rapidly above 200⁰C. Exposure to higher temperatures can lead to catastrophic failure in the material so Germanium is unsuitable for use in these conditions. Additionally, its relatively high density should be considered where weight is an issue. Germanium has a hardness of HK780, slightly higher than GaAs with which it shares similar mechanical properties. Typical applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and FTIR (Fourier Transformed Infrared) spectroscopy systems, alongside other analytical instruments. Knight Optical stock a range of Germanium Windows DLC/AR coated for 7-12 µm, we can also offer custom Germanium windows to your specific requirement. Other Germanium components we can also offer are, Germanium lenses, Germanium prisms, and Germanium blanks to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards
Datasheet
Description
Germanium (Ge) is a relatively hard, high-density, IR transmitting material that blocks UV and VIS wavelengths but allows IR from 2µm. Germanium has the highest refractive index of commonly available IR-transmitters and has low optical dispersion. This makes it desirable in aspects of lens design where its refractive index allows otherwise impossible specifications to be built. AR coating is recommended. Germanium transmits over 45% between 2-14μm up to 45⁰C but transmission degrades slowly at 100⁰C then more rapidly above 200⁰C. Exposure to higher temperatures can lead to catastrophic failure in the material so Germanium is unsuitable for use in these conditions. Additionally, its relatively high density should be considered where weight is an issue. Germanium has a hardness of HK780, slightly higher than GaAs with which it shares similar mechanical properties. Typical applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and FTIR (Fourier Transformed Infrared) spectroscopy systems, alongside other analytical instruments. Knight Optical stock a range of Germanium Windows DLC/AR coated for 7-12 µm, we can also offer custom Germanium windows to your specific requirement. Other Germanium components we can also offer are, Germanium lenses, Germanium prisms, and Germanium blanks to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Germanium Window, 12.7mm dia x 1.5mm thk, AR/AR Coated - WGE1215 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Germanium Window, 12.7mm dia x 1.5mm thk, AR/AR Coated
WGE1215
Germanium Window, 12.7mm dia x 1.5mm thk, AR/AR Coated WGE1215
Germanium (Ge) is a relatively hard, high-density, IR transmitting material that blocks UV and VIS wavelengths but allows IR from 2µm. Germanium has the highest refractive index of commonly available IR-transmitters and has low optical dispersion. This makes it desirable in aspects of lens design where its refractive index allows otherwise impossible specifications to be built. AR coating is recommended. Germanium transmits over 45% between 2-14μm up to 45⁰C but transmission degrades slowly at 100⁰C then more rapidly above 200⁰C. Exposure to higher temperatures can lead to catastrophic failure in the material so Germanium is unsuitable for use in these conditions. Additionally, its relatively high density should be considered where weight is an issue. Germanium has a hardness of HK780, slightly higher than GaAs with which it shares similar mechanical properties. Typical applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and FTIR (Fourier Transformed Infrared) spectroscopy systems, alongside other analytical instruments. Knight Optical stock a range of Germanium Windows DLC/AR coated for 7-12 µm, we can also offer custom Germanium windows to your specific requirement. Other Germanium components we can also offer are, Germanium lenses, Germanium prisms, and Germanium blanks to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards

Germanium (Ge) is a relatively hard, high-density, IR transmitting material that blocks UV and VIS wavelengths but allows IR from 2µm. Germanium has the highest refractive index of commonly available IR-transmitters and has low optical dispersion. This makes it desirable in aspects of lens design where its refractive index allows otherwise impossible specifications to be built. AR coating is recommended.

Germanium transmits over 45% between 2-14μm up to 45⁰C but transmission degrades slowly at 100⁰C then more rapidly above 200⁰C. Exposure to higher temperatures can lead to catastrophic failure in the material so Germanium is unsuitable for use in these conditions. Additionally, its relatively high density should be considered where weight is an issue. Germanium has a hardness of HK780, slightly higher than GaAs with which it shares similar mechanical properties.

Typical applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and FTIR (Fourier Transformed Infrared) spectroscopy systems, alongside other analytical instruments.

Knight Optical stock a range of Germanium Windows DLC/AR coated for 7-12 µm, we can also offer custom Germanium windows to your specific requirement. Other Germanium components we can also offer are, Germanium lenses, Germanium prisms, and Germanium blanks to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number WGE1215
Product Name Germanium Window, 12.7mm dia x 1.5mm thk, AR/AR Coated
Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Ground Glass Diffuser Borosilicate 12.5mmdia x 3.3mmthk - DGP1300 - Knight Optical (UK) Ltd
Specs
Shape Circular
Diameter / Length 0.2500 mm (0.0098 inch)
Thickness 3.3 mm (0.1299 inch)
View Details