Knight Optical (UK) Ltd Dome Window, UV grade fused silica, 100mmdia x 4mmthk WDF1004

Description
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.
Datasheet
Description
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Dome Window, UV grade fused silica, 100mmdia x 4mmthk
WDF1004
Dome Window, UV grade fused silica, 100mmdia x 4mmthk WDF1004
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.

A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs.

For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles.

BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications.

BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications.

Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number WDF1004
Product Name Dome Window, UV grade fused silica, 100mmdia x 4mmthk
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
TD10: CLOTH DIFFUSER FOR 10 IN. LIGHTS - 401360 - Smith-Victor Corporation
Specs
Diffuser Type TD10: CLOTH DIFFUSER FOR 10 IN. LIGHTS
View Details