Knight Optical (UK) Ltd Adjustable component holder 12.7mm to 50.8mm aperture M6+M4 screw fitting HAJ0050

Description
Our adjustable component holders provide easy integration of optics up to 103mm diameter, and allow minor positioning adjustments to be made while the optic is being held. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Each arm can be manipulated individually to allow secure positioning of unusually shaped parts. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Models HAJ0066 and HAJ0100 are supplied with both flat and V-shaped tips for different thicknesses, and unused tips can be neatly stored on the inside of the ring. Key features include: 4 different models for diameters between 6mm to 103mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock adjustable component holders or our extensive custom capabilities, contact our technical sales team
Description
Our adjustable component holders provide easy integration of optics up to 103mm diameter, and allow minor positioning adjustments to be made while the optic is being held. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Each arm can be manipulated individually to allow secure positioning of unusually shaped parts. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Models HAJ0066 and HAJ0100 are supplied with both flat and V-shaped tips for different thicknesses, and unused tips can be neatly stored on the inside of the ring. Key features include: 4 different models for diameters between 6mm to 103mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock adjustable component holders or our extensive custom capabilities, contact our technical sales team

Suppliers

Company
Product
Description
Supplier Links
Adjustable component holder 12.7mm to 50.8mm aperture M6+M4 screw fitting - HAJ0050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Adjustable component holder 12.7mm to 50.8mm aperture M6+M4 screw fitting
HAJ0050
Adjustable component holder 12.7mm to 50.8mm aperture M6+M4 screw fitting HAJ0050
Our adjustable component holders provide easy integration of optics up to 103mm diameter, and allow minor positioning adjustments to be made while the optic is being held. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Each arm can be manipulated individually to allow secure positioning of unusually shaped parts. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Models HAJ0066 and HAJ0100 are supplied with both flat and V-shaped tips for different thicknesses, and unused tips can be neatly stored on the inside of the ring. Key features include: 4 different models for diameters between 6mm to 103mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock adjustable component holders or our extensive custom capabilities, contact our technical sales team

Our adjustable component holders provide easy integration of optics up to 103mm diameter, and allow minor positioning adjustments to be made while the optic is being held.

Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Each arm can be manipulated individually to allow secure positioning of unusually shaped parts.

Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases.

Models HAJ0066 and HAJ0100 are supplied with both flat and V-shaped tips for different thicknesses, and unused tips can be neatly stored on the inside of the ring.

Key features include:

  • 4 different models for diameters between 6mm to 103mm
  • High quality construction for everyday use
  • Easy integration onto optical tables and bases

To discover more about our stock adjustable component holders or our extensive custom capabilities, contact our technical sales team

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mounts
Product Number HAJ0050
Product Name Adjustable component holder 12.7mm to 50.8mm aperture M6+M4 screw fitting
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Optical Pedestal, Clean-Passivated, 152.4 mm Height, 25.4 mm Diameter, M4 - 9962-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Mirror Tilting System - PKS 1 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details