Knight Optical (UK) Ltd Iris Diaphragm Stainless Steel Leaves 0.9-20mm aperture GIS3020

Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system. Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.
Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system. Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Suppliers

Company
Product
Description
Supplier Links
Iris Diaphragm Stainless Steel Leaves 0.9-20mm aperture - GIS3020 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Iris Diaphragm Stainless Steel Leaves 0.9-20mm aperture
GIS3020
Iris Diaphragm Stainless Steel Leaves 0.9-20mm aperture GIS3020
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system. Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system.

Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy.

These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy.

Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Apertures
Product Number GIS3020
Product Name Iris Diaphragm Stainless Steel Leaves 0.9-20mm aperture
Aperture Size 30000 µm (1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Iris Diaphragm Sprung Steel Leaves 12-300mm aperture - GIQ225300 - Knight Optical (UK) Ltd
Specs
Aperture Size 300000 µm (11811 mils)
Aperture Tolerance 12000 to 225000 µm (472 to 8858 mils)
Substrate thickness 19 mm (0.7480 inches)
View Details
Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details
Piezoslit - PZS 4 (300 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 300 µm (0.0 to 11.81 mils)
View Details
Precision Air Slit -  - Artifex Engineering
Artifex Engineering
Specs
Geometry Slit
Substrate Material Metal
Aperture Size 5 to 200 µm (0.1969 to 7.87 mils)
View Details