Knight Optical (UK) Ltd Diffraction Grating Commercial Grade 65x50mm 100 lines GDH10000

Description
Diffraction gratings separate white light into its component wavelengths. Our commercial ranges are available in four grades of 100, 200, 300 and 600 lines per mm. All four types are available as 65x50mm with an aperture size of 45x30m. Knight Optical's commercial range of transmission diffraction gratings and optical components are useful for applications such as simple demonstrations and consist of inexpensive transmission replicas mounted between glass plates and sealed around all four edges. In addition to our commercial range, Knight Optical also supply precision holographic and ruled gratings, including holographic film sheets. For specifications not covered here, Knight Optical offer an extensive custom optic service thanks to our many years of experience in the industry and we are able to supply high quality, custom diffraction gratings designed to suit our customers specific requirements. For more information on diffraction gratings and our custom optic service, contact our technical sales team.
Description
Diffraction gratings separate white light into its component wavelengths. Our commercial ranges are available in four grades of 100, 200, 300 and 600 lines per mm. All four types are available as 65x50mm with an aperture size of 45x30m. Knight Optical's commercial range of transmission diffraction gratings and optical components are useful for applications such as simple demonstrations and consist of inexpensive transmission replicas mounted between glass plates and sealed around all four edges. In addition to our commercial range, Knight Optical also supply precision holographic and ruled gratings, including holographic film sheets. For specifications not covered here, Knight Optical offer an extensive custom optic service thanks to our many years of experience in the industry and we are able to supply high quality, custom diffraction gratings designed to suit our customers specific requirements. For more information on diffraction gratings and our custom optic service, contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Diffraction Grating Commercial Grade 65x50mm 100 lines - GDH10000 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Diffraction Grating Commercial Grade 65x50mm 100 lines
GDH10000
Diffraction Grating Commercial Grade 65x50mm 100 lines GDH10000
Diffraction gratings separate white light into its component wavelengths. Our commercial ranges are available in four grades of 100, 200, 300 and 600 lines per mm. All four types are available as 65x50mm with an aperture size of 45x30m. Knight Optical's commercial range of transmission diffraction gratings and optical components are useful for applications such as simple demonstrations and consist of inexpensive transmission replicas mounted between glass plates and sealed around all four edges. In addition to our commercial range, Knight Optical also supply precision holographic and ruled gratings, including holographic film sheets. For specifications not covered here, Knight Optical offer an extensive custom optic service thanks to our many years of experience in the industry and we are able to supply high quality, custom diffraction gratings designed to suit our customers specific requirements. For more information on diffraction gratings and our custom optic service, contact our technical sales team.

Diffraction gratings separate white light into its component wavelengths.

Our commercial ranges are available in four grades of 100, 200, 300 and 600 lines per mm. All four types are available as 65x50mm with an aperture size of 45x30m.

Knight Optical's commercial range of transmission diffraction gratings and optical components are useful for applications such as simple demonstrations and consist of inexpensive transmission replicas mounted between glass plates and sealed around all four edges.

In addition to our commercial range, Knight Optical also supply precision holographic and ruled gratings, including holographic film sheets. For specifications not covered here, Knight Optical offer an extensive custom optic service thanks to our many years of experience in the industry and we are able to supply high quality, custom diffraction gratings designed to suit our customers specific requirements. For more information on diffraction gratings and our custom optic service, contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Diffraction Gratings
Product Number GDH10000
Product Name Diffraction Grating Commercial Grade 65x50mm 100 lines
Groove Frequency 100 grooves per mm (2540 grooves per inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optics Grating - FRG-1200-3 - CASTECH, Inc.
Specs
Grating Design Plane Reflection
Wavelength Range Ultraviolet; Visible; Infrared
View Details
Ruled Diffraction Grating, 50 x 50 mm, 400 nm, 7.0° Blaze, 600 g/mm - 33010FL01-080R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 600 grooves per mm (15240 grooves per inch)
View Details
Specs
Groove Frequency 20 grooves per mm (508 grooves per inch)
View Details
Low Ray Light Series Diffraction Gratings -  - Shimadzu Corporation
Specs
Grating Type Holographic
Groove Frequency 1200 to 1800 grooves per mm (30480 to 45720 grooves per inch)
Blaze Wavelength 250 to 500 nm (2500 to 5000 Å)
View Details