Knight Optical (UK) Ltd Anti-Newton Glass 25mmdia x 3mmthk DGN2500

Description
When two flat optical surfaces are in close proximity interference effects associated with residual Fresnel reflection can be seen, these are a special case of Newton’s Rings. Anti-Newton glass sheets are lightly etched to deform the surface enough to prevent this but with minimal effect on image quality. Anti-Newton material is often used in scanners and film enlargers for scanning photography negatives etc without seeing the interference rings (Newton`s rings). Quality anti-Newton glass is available to purchase directly from our website in the sizes listed below. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply anti-Newton glass cut to specific shapes and sizes to suit individual applications. For more information on anti-Newton glass and our custom optic service, contact our technical sales team.
Description
When two flat optical surfaces are in close proximity interference effects associated with residual Fresnel reflection can be seen, these are a special case of Newton’s Rings. Anti-Newton glass sheets are lightly etched to deform the surface enough to prevent this but with minimal effect on image quality. Anti-Newton material is often used in scanners and film enlargers for scanning photography negatives etc without seeing the interference rings (Newton`s rings). Quality anti-Newton glass is available to purchase directly from our website in the sizes listed below. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply anti-Newton glass cut to specific shapes and sizes to suit individual applications. For more information on anti-Newton glass and our custom optic service, contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Anti-Newton Glass 25mmdia x 3mmthk - DGN2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Anti-Newton Glass 25mmdia x 3mmthk
DGN2500
Anti-Newton Glass 25mmdia x 3mmthk DGN2500
When two flat optical surfaces are in close proximity interference effects associated with residual Fresnel reflection can be seen, these are a special case of Newton’s Rings. Anti-Newton glass sheets are lightly etched to deform the surface enough to prevent this but with minimal effect on image quality. Anti-Newton material is often used in scanners and film enlargers for scanning photography negatives etc without seeing the interference rings (Newton`s rings). Quality anti-Newton glass is available to purchase directly from our website in the sizes listed below. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply anti-Newton glass cut to specific shapes and sizes to suit individual applications. For more information on anti-Newton glass and our custom optic service, contact our technical sales team.

When two flat optical surfaces are in close proximity interference effects associated with residual Fresnel reflection can be seen, these are a special case of Newton’s Rings. Anti-Newton glass sheets are lightly etched to deform the surface enough to prevent this but with minimal effect on image quality.

Anti-Newton material is often used in scanners and film enlargers for scanning photography negatives etc without seeing the interference rings (Newton`s rings). Quality anti-Newton glass is available to purchase directly from our website in the sizes listed below.

Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply anti-Newton glass cut to specific shapes and sizes to suit individual applications. For more information on anti-Newton glass and our custom optic service, contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number DGN2500
Product Name Anti-Newton Glass 25mmdia x 3mmthk
Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Specs
Thickness 2 mm (0.0787 inch)
View Details