KnechtionRepair, LLC 1/2" Compression Fitting Thread Repair Tool 500TDK-1

Description
This tool repairs the male and female end of industrial type swaged two ferrule compression fittings. REPAIR CROSS THREADS KnechtionRepair (“connection repair”) is a specially designed, patented tool that repairs both internal and external threads of industrial standard, swaged two ferrule type compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With KnechtionRepair tools, thread alignment for thread repairs are quickly and easily made right at the connection location saving time, money and labor hours. QUALITY MATERIAL KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection. The holders and pilots are manufactured from 7075 aluminum and fully CNC machined. After machining, the finished holders and pilots are anodized in different colors for quick and easy identification. The tools are then packaged in a clear PVC plastic container for clean, efficient toolbox storage. WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be used directly at the location of the damaged fitting. In most cases, the repair will be accomplished without removing the tube from the system. With the uniquely designed alignment holder and pilot, repairs can be completed nearly blind folded. Technicians can use these hand tools without any training. This will save the maintenance technician time and save the company money by avoiding additional down time.
Description
This tool repairs the male and female end of industrial type swaged two ferrule compression fittings. REPAIR CROSS THREADS KnechtionRepair (“connection repair”) is a specially designed, patented tool that repairs both internal and external threads of industrial standard, swaged two ferrule type compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With KnechtionRepair tools, thread alignment for thread repairs are quickly and easily made right at the connection location saving time, money and labor hours. QUALITY MATERIAL KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection. The holders and pilots are manufactured from 7075 aluminum and fully CNC machined. After machining, the finished holders and pilots are anodized in different colors for quick and easy identification. The tools are then packaged in a clear PVC plastic container for clean, efficient toolbox storage. WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be used directly at the location of the damaged fitting. In most cases, the repair will be accomplished without removing the tube from the system. With the uniquely designed alignment holder and pilot, repairs can be completed nearly blind folded. Technicians can use these hand tools without any training. This will save the maintenance technician time and save the company money by avoiding additional down time.

Suppliers

Company
Product
Description
Supplier Links
1/2
Eagle River, AK, USA
1/2" Compression Fitting Thread Repair Tool
500TDK-1
1/2" Compression Fitting Thread Repair Tool 500TDK-1
This tool repairs the male and female end of industrial type swaged two ferrule compression fittings. REPAIR CROSS THREADS KnechtionRepair (“connection repair”) is a specially designed, patented tool that repairs both internal and external threads of industrial standard, swaged two ferrule type compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With KnechtionRepair tools, thread alignment for thread repairs are quickly and easily made right at the connection location saving time, money and labor hours. QUALITY MATERIAL KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection. The holders and pilots are manufactured from 7075 aluminum and fully CNC machined. After machining, the finished holders and pilots are anodized in different colors for quick and easy identification. The tools are then packaged in a clear PVC plastic container for clean, efficient toolbox storage. WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be used directly at the location of the damaged fitting. In most cases, the repair will be accomplished without removing the tube from the system. With the uniquely designed alignment holder and pilot, repairs can be completed nearly blind folded. Technicians can use these hand tools without any training. This will save the maintenance technician time and save the company money by avoiding additional down time.

This tool repairs the male and female end of industrial type swaged two ferrule compression fittings.

REPAIR CROSS THREADS

KnechtionRepair (“connection repair”) is a specially designed, patented tool that repairs both internal and external threads of industrial standard, swaged two ferrule type compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With KnechtionRepair tools, thread alignment for thread repairs are quickly and easily made right at the connection location saving time, money and labor hours.

QUALITY MATERIAL

KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection.

The holders and pilots are manufactured from 7075 aluminum and fully CNC machined. After machining, the finished holders and pilots are anodized in different colors for quick and easy identification. The tools are then packaged in a clear PVC plastic container for clean, efficient toolbox storage.

WHY YOU NEED THIS TOOL

KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be used directly at the location of the damaged fitting. In most cases, the repair will be accomplished without removing the tube from the system. With the uniquely designed alignment holder and pilot, repairs can be completed nearly blind folded. Technicians can use these hand tools without any training. This will save the maintenance technician time and save the company money by avoiding additional down time.

Supplier's Site

Technical Specifications

  KnechtionRepair, LLC
Product Category Thread Chasers and Thread Restorers
Product Number 500TDK-1
Product Name 1/2" Compression Fitting Thread Repair Tool
Function Thread Restoration / Repair
Unlock Full Specs
to access all available technical data

Similar Products

1/2x14 NPT S33 Dies for 3/4" Coventry diehead - WC537S3 - Wiseman Threading Tools Ltd.
Specs
Function Thread Cutting / Creation
Thread Type External Thread
Thread Form Straight Thread; Tapered Thread
View Details
JIC Dash 06 Swaged Fitting Thread Repair Tool - TDK06JIC - KnechtionRepair, LLC
Specs
Function Thread Restoration / Repair
Size (inch) 0.375 inch (9.52 mm)
Thread Type Internal Thread; External Thread
View Details
Chaser Taps -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Function Thread Restoration / Repair
Size (inch) 0.250 to 0.438 inch (6.35 to 11.11 mm)
Size (mm) 10 to 12 mm (0.3937 to 0.4724 inch)
View Details
7/16x14 UNC S20 Dies for 1/2" Coventry diehead - WC459S2 - Wiseman Threading Tools Ltd.
Specs
Function Thread Cutting / Creation
Thread Type External Thread
Thread Form Straight Thread
View Details