Klein Tools, Inc. Screwdriver VDV001-081

Description
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH PLASTIC HANDLE MATERIAL YELLOW/BACK HANDLE COLOR #1, #2 (PHILLIPS) AND 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE TIP-IDENT[R] BRAND KIT CONTENTS 1/4 INCH, 3/8 INCH NUT DRIVERS, 3/8 INCH HEX KEY, 66/110 TERMINATE AND CUT BLADE
Datasheet
Description
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH PLASTIC HANDLE MATERIAL YELLOW/BACK HANDLE COLOR #1, #2 (PHILLIPS) AND 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE TIP-IDENT[R] BRAND KIT CONTENTS 1/4 INCH, 3/8 INCH NUT DRIVERS, 3/8 INCH HEX KEY, 66/110 TERMINATE AND CUT BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - VDV001-081 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
VDV001-081
Screwdriver VDV001-081
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH PLASTIC HANDLE MATERIAL YELLOW/BACK HANDLE COLOR #1, #2 (PHILLIPS) AND 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE TIP-IDENT[R] BRAND KIT CONTENTS 1/4 INCH, 3/8 INCH NUT DRIVERS, 3/8 INCH HEX KEY, 66/110 TERMINATE AND CUT BLADE
  • PHILLIPS, SLOTTED TYPE
  • CHROME PLATED FINISH
  • 8 INCH OVERALL LENGTH
  • PLASTIC HANDLE MATERIAL
  • YELLOW/BACK HANDLE COLOR
  • #1, #2 (PHILLIPS) AND 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE
  • TIP-IDENT[R] BRAND
  • KIT CONTENTS 1/4 INCH, 3/8 INCH NUT DRIVERS, 3/8 INCH HEX KEY, 66/110 TERMINATE AND CUT BLADE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number VDV001-081
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screw and Nut Drivers - 1742-6846INS-ND - DigiKey
Specs
Drive Type Square
Drive Details #2
Features Electrically Insulated Shaft
View Details
Screwdriver - 30003 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details