Klein Tools, Inc. Nutdriver SS10

Description
HOLLOW SHAFT, STUBBY TYPE CHROME PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1-1/4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI SS MODEL
Datasheet
Description
HOLLOW SHAFT, STUBBY TYPE CHROME PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1-1/4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - SS10 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
SS10
Nutdriver SS10
HOLLOW SHAFT, STUBBY TYPE CHROME PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1-1/4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI SS MODEL
  • HOLLOW SHAFT, STUBBY TYPE
  • CHROME PLATED FINISH
  • 3-3/4 INCH OVERALL LENGTH
  • 1-1/4 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number SS10
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1829732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 646-1/4 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/4"
Adjustment Range 0.2500 inch (6.35 mm)
View Details