Klein Tools, Inc. Nutdriver Set S700

Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL METAL STAND PACKAGING TYPE BLACK, RED, AMBER, GREEN, BLUE, BROWN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet
Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL METAL STAND PACKAGING TYPE BLACK, RED, AMBER, GREEN, BLUE, BROWN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - S700 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
S700
Nutdriver Set S700
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL METAL STAND PACKAGING TYPE BLACK, RED, AMBER, GREEN, BLUE, BROWN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
  • HOLLOW SHAFT TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • METAL STAND PACKAGING TYPE
  • BLACK, RED, AMBER, GREEN, BLUE, BROWN, RED HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • SHAFT LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number S700
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver Set - 633 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
View Details