Klein Tools, Inc. Nutdriver S12

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR 3/8 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR 3/8 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - S12 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
S12
Nutdriver S12
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR 3/8 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 6-5/8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • 3/8 INCH DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • S MODEL
Supplier's Site Datasheet
Nutdriver - S12 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
S12
Nutdriver S12
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR 3/8 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 6-5/8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • 3/8 INCH DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number S12
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 4992335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.29 inch (236 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - S126M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 3/8"
Adjustment Range 0.3750 inch (9.52 mm)
View Details