Klein Tools, Inc. Nutdriver S106

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-5/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-5/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - S106 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
S106
Nutdriver S106
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-5/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 9-5/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number S106
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1829772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 4.92 inch (125 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver Set - 631M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
View Details