Klein Tools, Inc. Nutdriver S1018

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 21-5/8 INCH OVERALL LENGTH 18 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 21-5/8 INCH OVERALL LENGTH 18 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - S1018 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
S1018
Nutdriver S1018
HOLLOW SHAFT TYPE CHROME PLATED FINISH 21-5/8 INCH OVERALL LENGTH 18 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI S MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 21-5/8 INCH OVERALL LENGTH
  • 18 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number S1018
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 2837758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 13.39 inch (340 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 630-3/16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.1875 inch (4.76 mm)
Length 6.75 inch (171 mm)
View Details