Klein Tools, Inc. Screwdriver P212

Description
PHILLIPS TYPE CHROME PLATED FINISH 15-5/8 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR #2 TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 15-5/8 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR #2 TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - P212 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
P212
Screwdriver P212
PHILLIPS TYPE CHROME PLATED FINISH 15-5/8 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR #2 TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 15-5/8 INCH OVERALL LENGTH
  • 12 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • #2 TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number P212
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - 692-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Robertson
Drive Details #2
Overall Length 9.75 inch (248 mm)
View Details