Klein Tools, Inc.Wire Mesh Cable Pulling GripKPS150-2
Description
HEAVY DUTY, MEDIUM TYPE
25 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3280 LB BREAKING STRENGTH
ROTATING EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KPS MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HEAVY DUTY, MEDIUM TYPE
25 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3280 LB BREAKING STRENGTH
ROTATING EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KPS MODEL
HEAVY DUTY, MEDIUM TYPE
25 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3280 LB BREAKING STRENGTH
ROTATING EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KPS MODEL