Klein Tools, Inc. Wire Mesh Cable Pulling Grip KPS100-2

Description
HEAVY DUTY, MEDIUM TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER UNDERGROUND CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 2560 LB BREAKING STRENGTH ROTATING EYE TYPE DOUBLE WEAVE, CLOSED MESH TYPE KPS MODEL
Request a Quote Datasheet
Description
HEAVY DUTY, MEDIUM TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER UNDERGROUND CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 2560 LB BREAKING STRENGTH ROTATING EYE TYPE DOUBLE WEAVE, CLOSED MESH TYPE KPS MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - KPS100-2 - Klein Tools, Inc.
Chicago, IL, USA
Wire Mesh Cable Pulling Grip
KPS100-2
Wire Mesh Cable Pulling Grip KPS100-2
HEAVY DUTY, MEDIUM TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER UNDERGROUND CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 2560 LB BREAKING STRENGTH ROTATING EYE TYPE DOUBLE WEAVE, CLOSED MESH TYPE KPS MODEL
  • HEAVY DUTY, MEDIUM TYPE
  • 20 INCH MESH LENGTH
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.24 INCH MAX. CABLE OUTER DIAMETER
  • UNDERGROUND CABLE PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 2560 LB BREAKING STRENGTH
  • ROTATING EYE TYPE
  • DOUBLE WEAVE, CLOSED MESH TYPE
  • KPS MODEL
Supplier's Site Datasheet
Pulling, Support Grips - KPS100-2-ND - DigiKey
Thief River Falls, MN, United States
Pulling, Support Grips
KPS100-2-ND
Pulling, Support Grips KPS100-2-ND
"Pulling Grip Heavy Duty Rotating 20"""

"Pulling Grip Heavy Duty Rotating 20"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pulling and Support Grips Pulling and Support Grips
Product Number KPS100-2 KPS100-2-ND
Product Name Wire Mesh Cable Pulling Grip Pulling, Support Grips
Unlock Full Specs
to access all available technical data

Similar Products