Klein Tools, Inc.Wire Mesh Cable Pulling GripKPM100
Description
MEDIUM DUTY TYPE
18 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.37 INCH MAX. CABLE OUTER DIAMETER
BARE/INSULATED WIRE PULLING, COMMUNICATION/SERVIC
E LINE PULLING, OVERHEAD/UNDERGROUND CABLE PULLING, WIRE ROPE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1420 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KPM MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEDIUM DUTY TYPE
18 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.37 INCH MAX. CABLE OUTER DIAMETER
BARE/INSULATED WIRE PULLING, COMMUNICATION/SERVIC
E LINE PULLING, OVERHEAD/UNDERGROUND CABLE PULLING, WIRE ROPE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1420 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KPM MODEL
MEDIUM DUTY TYPE
18 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.37 INCH MAX. CABLE OUTER DIAMETER
BARE/INSULATED WIRE PULLING, COMMUNICATION/SERVIC
E LINE PULLING, OVERHEAD/UNDERGROUND CABLE PULLING, WIRE ROPE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1420 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KPM MODEL