Klein Tools, Inc. Wire Mesh Cable Pulling Grip KPL150-1

Description
LIGHT DUTY, SHORT TYPE 15 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE, CLOSED MESH TYPE KPL MODEL
Request a Quote Datasheet
Description
LIGHT DUTY, SHORT TYPE 15 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE, CLOSED MESH TYPE KPL MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - KPL150-1 - Klein Tools, Inc.
Chicago, IL, USA
Wire Mesh Cable Pulling Grip
KPL150-1
Wire Mesh Cable Pulling Grip KPL150-1
LIGHT DUTY, SHORT TYPE 15 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE, CLOSED MESH TYPE KPL MODEL
  • LIGHT DUTY, SHORT TYPE
  • 15 INCH MESH LENGTH
  • 1.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.74 INCH MAX. CABLE OUTER DIAMETER
  • INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 1360 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE, CLOSED MESH TYPE
  • KPL MODEL
Supplier's Site Datasheet
Pulling, Support Grips - KPL150-1-ND - DigiKey
Thief River Falls, MN, United States
Pulling, Support Grips
KPL150-1-ND
Pulling, Support Grips KPL150-1-ND
"Pulling Grip Light Duty Flexible 15"""

"Pulling Grip Light Duty Flexible 15"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pulling and Support Grips Pulling and Support Grips
Product Number KPL150-1 KPL150-1-ND
Product Name Wire Mesh Cable Pulling Grip Pulling, Support Grips
Unlock Full Specs
to access all available technical data

Similar Products