Klein Tools, Inc.Wire Mesh Cable Pulling GripKPJ50
Description
JUNIOR DUTY TYPE
8.5 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
INSULATED BUILDING WIRE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
260 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE, CLOSED MESH TYPE
KPJ MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
JUNIOR DUTY TYPE
8.5 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
INSULATED BUILDING WIRE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
260 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE, CLOSED MESH TYPE
KPJ MODEL
JUNIOR DUTY TYPE
8.5 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
INSULATED BUILDING WIRE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
260 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE, CLOSED MESH TYPE
KPJ MODEL