Klein Tools, Inc. Lanyard KG5295-L

Description
FORGED STEEL MATERIAL 5 FT 8 INCH OVERALL LENGTH YES LENGTH ADJUSTABLE LOCKING SNAP HOOK TYPE APPLICABLE STANDARD CSA, OSHA, ASTM ADJUSTABLE RANGE 1 FT 7 INCH MINIMUM LENGTH 4 FT 1 INCH STRAP WIDTH 1-3/4 INCH CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Datasheet
Description
FORGED STEEL MATERIAL 5 FT 8 INCH OVERALL LENGTH YES LENGTH ADJUSTABLE LOCKING SNAP HOOK TYPE APPLICABLE STANDARD CSA, OSHA, ASTM ADJUSTABLE RANGE 1 FT 7 INCH MINIMUM LENGTH 4 FT 1 INCH STRAP WIDTH 1-3/4 INCH CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lanyard - KG5295-L - Klein Tools, Inc.
Chicago, IL, USA
Lanyard
KG5295-L
Lanyard KG5295-L
FORGED STEEL MATERIAL 5 FT 8 INCH OVERALL LENGTH YES LENGTH ADJUSTABLE LOCKING SNAP HOOK TYPE APPLICABLE STANDARD CSA, OSHA, ASTM ADJUSTABLE RANGE 1 FT 7 INCH MINIMUM LENGTH 4 FT 1 INCH STRAP WIDTH 1-3/4 INCH CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • FORGED STEEL MATERIAL
  • 5 FT 8 INCH OVERALL LENGTH
  • YES LENGTH ADJUSTABLE
  • LOCKING SNAP HOOK TYPE
  • APPLICABLE STANDARD CSA, OSHA, ASTM
  • ADJUSTABLE RANGE 1 FT 7 INCH
  • MINIMUM LENGTH 4 FT 1 INCH
  • STRAP WIDTH 1-3/4 INCH
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Fall Arrest Systems
Product Number KG5295-L
Product Name Lanyard
Type Lanyards / Straps
Unlock Full Specs
to access all available technical data

Similar Products

FP Rescue Rope -  - MSA Safety
Specs
Type Fall Rescue
Certifications NFPA
View Details
Safety Harnesses - 2221094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Safety Harness - 87090 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Body Harnesses
View Details