FORGED STEEL MATERIAL
6 FT OVERALL LENGTH
YES LENGTH ADJUSTABLE
LOCKING SNAP HOOK TYPE
APPLICABLE STANDARD CSA, OSHA, ASTM
ADJUSTABLE RANGE 1 FT 9 INCH
MINIMUM LENGTH 4 FT 3 INCH
STRAP WIDTH 1-3/4 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
6 FT OVERALL LENGTH
YES LENGTH ADJUSTABLE
LOCKING SNAP HOOK TYPE
APPLICABLE STANDARD CSA, OSHA, ASTM
ADJUSTABLE RANGE 1 FT 9 INCH
MINIMUM LENGTH 4 FT 3 INCH
STRAP WIDTH 1-3/4 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
FORGED STEEL MATERIAL
6 FT OVERALL LENGTH
YES LENGTH ADJUSTABLE
LOCKING SNAP HOOK TYPE
APPLICABLE STANDARD CSA, OSHA, ASTM
ADJUSTABLE RANGE 1 FT 9 INCH
MINIMUM LENGTH 4 FT 3 INCH
STRAP WIDTH 1-3/4 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Certifications
EN 360: 2002, ANSI Z359.14-2012, CSA Z259.2.2-98, OSHA 1910.26, OSHA 1926.502, EN Certificate 3.0 m Cable PFL, EN certificate 3.0 m Webbing SRL