Klein Tools, Inc. Plier J502-10

Description
GROOVE TYPE STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 1-3/4 INCH CAPACITY YELLOW/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND
Request a Quote Datasheet
Description
GROOVE TYPE STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 1-3/4 INCH CAPACITY YELLOW/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J502-10 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J502-10
Plier J502-10
GROOVE TYPE STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 1-3/4 INCH CAPACITY YELLOW/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND
  • GROOVE TYPE
  • STEEL MATERIAL
  • 10-1/4 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • 1-3/4 INCH CAPACITY
  • YELLOW/BLACK HANDLE COLOR
  • JOURNEYMAN[TM] BRAND
Supplier's Site Datasheet
Pliers - J502-10-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.25"" (260.4mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.25"" (260.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J502-10 J502-10-ND
Product Name Plier Pliers
Length 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
Plier - D201-7CST - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.25 inch (235 mm)
Jaw Length 1.28 inch (32.54 mm)
Material Steel
View Details
2 suppliers
6546 - Circlip pliers for outside circlips - 65466021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 5.64 oz (1.57 N)
View Details