Klein Tools, Inc. Plier J203-7

Description
HOT-RIVETED TYPE STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS YELLOW/BLACK HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS YELLOW/BLACK HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J203-7 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J203-7
Plier J203-7
HOT-RIVETED TYPE STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS YELLOW/BLACK HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 7-5/16 INCH OVERALL LENGTH
  • 2-7/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, WRAPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • YELLOW/BLACK HANDLE COLOR
  • LONG NOSE, KNURLED, STANDARD JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - J203-7-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Partially Serrated 7.31"" (185.7mm)"

"Standard Pliers Long Nose Partially Serrated 7.31"" (185.7mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J203-7 J203-7-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 7.31 inch (186 mm)
Jaw Length 2.44 inch (61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Pliers - 1742-D53103KIT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Assorted
Features Soft Handles
View Details
6501 - Combination pliers - 65016160 - Stahlwille North America
Specs
Type Combination
Length 6.3 inch (160 mm)
Weight 5.75 oz (1.6 N)
View Details