Klein Tools, Inc. Plier HD213-9NETH

Description
HOT-RIVETED TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 5/8 INCH JAW WIDTH CUTTING, THREADED BOLT HOLDING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL LIGHT RED HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 5/8 INCH JAW WIDTH CUTTING, THREADED BOLT HOLDING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL LIGHT RED HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - HD213-9NETH - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 5/8 INCH JAW WIDTH CUTTING, THREADED BOLT HOLDING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL LIGHT RED HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 5/8 INCH JAW WIDTH
  • CUTTING, THREADED BOLT HOLDING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • LIGHT RED HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - HD213-9NETH-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number HD213-9NETH HD213-9NETH-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Slim Long Nose Pliers With Coil Spring - 70145376 - Allied Electronics, Inc.
Specs
Type Needle Nose; Specialty / Other; Plier
Length 55.62 inch (1413 mm)
Jaw Length 6.94 inch (176 mm)
View Details
6530 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65303160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 6 oz (1.67 N)
View Details