Klein Tools, Inc. Plier D504-7

Description
STEEL MATERIAL 7-3/8 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 1-3/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet
Description
STEEL MATERIAL 7-3/8 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 1-3/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D504-7 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D504-7
Plier D504-7
STEEL MATERIAL 7-3/8 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 1-3/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
  • STEEL MATERIAL
  • 7-3/8 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • HARDENED PROCESS
  • 1-3/8 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • NARROW JAW TYPE
  • KLAW[TM] BRAND
Supplier's Site
Pliers - 1742-1142-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 7.38"" (187.5mm)"

"Adjustable (Water Pump) Pliers Serrated 7.38"" (187.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D504-7 1742-1142-ND
Product Name Plier Pliers
Length 7.38 inch (187 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Plier - D220-7 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 7.69 inch (195 mm)
Jaw Length 1 inch (25.4 mm)
View Details
6501 - Combination pliers - 65016180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 6.7 oz (1.86 N)
View Details