Klein Tools, Inc. Plier D333-8

Description
STEEL MATERIAL 7-3/4 INCH OVERALL LENGTH 1-5/8 INCH JAW LENGTH 15/16 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH POINT THICKNESS 3/16 INCH
Datasheet
Description
STEEL MATERIAL 7-3/4 INCH OVERALL LENGTH 1-5/8 INCH JAW LENGTH 15/16 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH POINT THICKNESS 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D333-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D333-8
Plier D333-8
STEEL MATERIAL 7-3/4 INCH OVERALL LENGTH 1-5/8 INCH JAW LENGTH 15/16 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH POINT THICKNESS 3/16 INCH
  • STEEL MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • 1-5/8 INCH JAW LENGTH
  • 15/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • POINT THICKNESS 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D333-8
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Plier - C20009NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9 inch (229 mm)
Material Steel
View Details
6501 - Combination pliers - 65018180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.82 oz (2.45 N)
View Details