Klein Tools, Inc. Plier D321-41/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH WRAPPING, LOOPING, ASSEMBLY WORK APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NOSE, KNURLED JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/32 INCH X 1/16 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH WRAPPING, LOOPING, ASSEMBLY WORK APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NOSE, KNURLED JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/32 INCH X 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D321-41/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 7/16 INCH JAW WIDTH WRAPPING, LOOPING, ASSEMBLY WORK APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NOSE, KNURLED JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/32 INCH X 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-13/16 INCH OVERALL LENGTH
  • 1-1/16 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • WRAPPING, LOOPING, ASSEMBLY WORK APPLICATION
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • SLIM NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/4 INCH
  • POINT THICKNESS 1/32 INCH X 1/16 INCH
Supplier's Site Datasheet
Pliers - 1742-1155-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 4.81"" (122.1mm)"

"Standard Pliers Long Nose Serrated 4.81"" (122.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D321-41/2C 1742-1155-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Plier - D301-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
6546 - Circlip pliers for outside circlips - 65464021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 5.12 oz (1.42 N)
View Details