Klein Tools, Inc. Plier D302-6

Description
STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 1-1/2 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 1-1/2 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D302-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D302-6
Plier D302-6
STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 1-1/2 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
  • STEEL MATERIAL
  • 6-3/8 INCH OVERALL LENGTH
  • 1-1/2 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • WRAPPING, LOOPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - D302-6-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Bent Nose Serrated 6.38"" (162.0mm)"

"Standard Pliers Bent Nose Serrated 6.38"" (162.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D302-6 D302-6-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Bent Nose
Length 6.38 inch (162 mm)
Jaw Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - D504-10B - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 10.12 inch (257 mm)
View Details
2 suppliers
6634 - Crimping pliers - 66346220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 8.47 oz (2.35 N)
View Details