Klein Tools, Inc. Plier D275-5

Description
LIGHTWEIGHT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 5 INCH OVERALL LENGTH FLUSH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 18 AWG CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR FLUSH JAW TYPE
Datasheet
Description
LIGHTWEIGHT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 5 INCH OVERALL LENGTH FLUSH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 18 AWG CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR FLUSH JAW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D275-5 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D275-5
Plier D275-5
LIGHTWEIGHT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 5 INCH OVERALL LENGTH FLUSH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 18 AWG CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR FLUSH JAW TYPE
  • LIGHTWEIGHT, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 5 INCH OVERALL LENGTH
  • FLUSH CUTTING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 18 AWG CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • RED HANDLE COLOR
  • FLUSH JAW TYPE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D275-5
Product Name Plier
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
PLIER - JFF287 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 19 inch (483 mm)
Jaw Capacity 3.75 to 7 inch (95.25 to 178 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details