Klein Tools, Inc. Plier D257-4C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 7/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 7/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D257-4C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D257-4C
Plier D257-4C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 7/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1/2 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
Supplier's Site Datasheet
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools - 58AC2700 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
58AC2700
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools 58AC2700
PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet
Plier; Tapered Nose; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Royal Blue - 70145365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier; Tapered Nose; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Royal Blue
70145365
Plier; Tapered Nose; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Royal Blue 70145365
Midget Standard Diagonal-Cutting Pliers, Royal Blue Color Tapered nose for easy working in confined areas and close tip cutting The handle insulation is plastic-dipped.

Midget Standard Diagonal-Cutting Pliers, Royal Blue Color

  • Tapered nose for easy working in confined areas and close tip cutting
    The handle insulation is plastic-dipped.
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pliers Pliers Pliers
Product Number D257-4C 58AC2700 70145365
Product Name Plier Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools Plier; Tapered Nose; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Royal Blue
Type Diagonal Diagonal; End Cutting Specialty / Other; Tapered Nose
Length 4.25 inch (108 mm) 4.25 inch (108 mm) 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details