Klein Tools, Inc. Plier D248-9ST

Description
HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE HANDLE LENGTH 6-1/8 INCH JAW THICKNESS 7/16 INCH
Datasheet
Description
HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE HANDLE LENGTH 6-1/8 INCH JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D248-9ST - Klein Tools, Inc.
Chicago, IL, USA
HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE HANDLE LENGTH 6-1/8 INCH JAW THICKNESS 7/16 INCH
  • HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 9-3/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • RED HANDLE COLOR
  • ANGLED HEAD, BEVELED JAW TYPE
  • HANDLE LENGTH 6-1/8 INCH
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D248-9ST
Product Name Plier
Length 9.19 inch (233 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Plier - D213-9NETH - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details