Klein Tools, Inc. Plier D228-7

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 7-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 7-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D228-7 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D228-7
Plier D228-7
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 7-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D228-7
Product Name Plier
Length 7.12 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - D2000-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
6544 - Circlip pliers for inside circlips - 65446041 - Stahlwille North America
Specs
Type Retaining-Ring
Length 11.81 inch (300 mm)
Weight 15.24 oz (4.24 N)
View Details