Klein Tools, Inc. Plier D220-7-INS

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-7/8 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/2 INCH APPLICABLE STANDARD ASTM F1505
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-7/8 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/2 INCH APPLICABLE STANDARD ASTM F1505
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D220-7-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-7/8 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/2 INCH APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 7-7/8 INCH OVERALL LENGTH
  • 1 INCH JAW LENGTH
  • 31/32 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D220-7-INS
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details