Klein Tools, Inc. Plier D213-9

Description
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D213-9 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D213-9
Plier D213-9
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION
  • INDUCTION HARDENED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • SQUARE NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - D213-9-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D213-9 D213-9-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details
Plier - D504-12B - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 12.5 inch (317 mm)
Material Steel
View Details
2 suppliers
6545 - Circlip pliers for outside circlips - 65456003 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.27 inch (210 mm)
Weight 8.18 oz (2.28 N)
View Details