Klein Tools, Inc. Plier D203-8

Description
HOT-RIVETED, HEAVY DUTY TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS YELLOW HANDLE COLOR LONG NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH HANDLE FINISH PLASTIC DIPPED POINT THICKNESS 1/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, HEAVY DUTY TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS YELLOW HANDLE COLOR LONG NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH HANDLE FINISH PLASTIC DIPPED POINT THICKNESS 1/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D203-8
Plier D203-8
HOT-RIVETED, HEAVY DUTY TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS YELLOW HANDLE COLOR LONG NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH HANDLE FINISH PLASTIC DIPPED POINT THICKNESS 1/8 INCH
  • HOT-RIVETED, HEAVY DUTY TYPE
  • STEEL MATERIAL
  • 8-7/16 INCH OVERALL LENGTH
  • 2-5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • YELLOW HANDLE COLOR
  • LONG NOSE, SIDE CUTTING JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
  • HANDLE FINISH PLASTIC DIPPED
  • POINT THICKNESS 1/8 INCH
Supplier's Site Datasheet
Pliers - 1742-1147-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose 8.44"" (214.3mm)"

"Standard Pliers Long Nose 8.44"" (214.3mm)"

Buy Now Datasheet
8 IN HD LONG NOSE PLIERS - 70145276 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 IN HD LONG NOSE PLIERS
70145276
8 IN HD LONG NOSE PLIERS 70145276
Induction hardened cutting knives for long life Heavier design for greater cutting power Extended handles provide added reach and leverage

  • Induction hardened cutting knives for long life
  • Heavier design for greater cutting power
  • Extended handles provide added reach and leverage
Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Pliers Pliers Pliers
Product Number D203-8 1742-1147-ND 70145276
Product Name Plier Pliers 8 IN HD LONG NOSE PLIERS
Type Needle Nose Specialty / Other; Long Nose Needle Nose; Specialty / Other; Plier
Length 8.44 inch (214 mm) 8.44 inch (214 mm)
Jaw Length 2.31 inch (58.74 mm) 1.56 inch (39.69 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details