Klein Tools, Inc. Plier D20009NEGLW

Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS GLOW HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS GLOW HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D20009NEGLW - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS GLOW HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • GLOW HANDLE COLOR
  • NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
  • HANDLE FINISH PLASTIC DIPPED
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site
Pliers - 1742-1150-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D20009NEGLW 1742-1150-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - VDV026-049 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.8 inch (173 mm)
Jaw Length 2 inch (50.8 mm)
View Details
2 suppliers