Klein Tools, Inc. Plier D2000-9NE-INS

Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-5/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-5/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-5/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 9-5/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-5/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR
  • NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site Datasheet
Pliers - D2000-9NE-INS-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.63"" (244.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.63"" (244.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D2000-9NE-INS D2000-9NE-INS-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.62 inch (244 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details