Klein Tools, Inc. Screwdriver BD306

Description
KEYSTONE TYPE CHROME PLATED FINISH 11-3/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 11-3/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - BD306 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
BD306
Screwdriver BD306
KEYSTONE TYPE CHROME PLATED FINISH 11-3/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 11-3/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BD MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number BD306
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - J88318 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #1
View Details
Screwdriver - 1258 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 8 inch (203 mm)
View Details