Klein Tools, Inc. Screwdriver BD143

Description
KEYSTONE TYPE CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 7/32 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 7/32 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - BD143 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
BD143
Screwdriver BD143
KEYSTONE TYPE CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 7/32 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 7-1/2 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 7/32 INCH W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BD MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number BD143
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screw and Nut Drivers - 1742-32960A-ND - DigiKey
Specs
Drive Type Crosshead; Slotted; Phillips, Slotted
Drive Details #2, 6mm
View Details
Screwdriver - 30012TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details