Klein Tools, Inc. Screwdriver A216-2

Description
CABINET TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A216 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A216 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A216-2 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A216-2
Screwdriver A216-2
CABINET TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A216 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 5 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 1/8 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • A216 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A216-2
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screw and Nut Drivers - 1742-6876INS-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #3
Features Electrically Insulated Shaft
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details