Klein Tools, Inc. Screwdriver A116-2

Description
CABINET TYPE CHROME PLATED FINISH 4-7/16 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A116 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 4-7/16 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A116-2 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A116-2
Screwdriver A116-2
CABINET TYPE CHROME PLATED FINISH 4-7/16 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A116 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 4-7/16 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/32 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • A116 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A116-2
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screw and Nut Drivers - 1742-65408M-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.3150 inch (8 mm)
Drive Details 8mm
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details