Klein Tools, Inc. Nutdriver Set 89969

Description
HOLLOW SHAFT TYPE 5 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP BOX PACKAGING TYPE AMBER, BLACK, BLUE, GREEN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet
Description
HOLLOW SHAFT TYPE 5 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP BOX PACKAGING TYPE AMBER, BLACK, BLUE, GREEN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 89969 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
89969
Nutdriver Set 89969
HOLLOW SHAFT TYPE 5 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP BOX PACKAGING TYPE AMBER, BLACK, BLUE, GREEN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
  • HOLLOW SHAFT TYPE
  • 5 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • HANG-UP BOX PACKAGING TYPE
  • AMBER, BLACK, BLUE, GREEN, RED HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH HEX NUT DRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • SHAFT LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 89969
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 9107226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - S14 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.4375 inch (11.11 mm)
Length 7 inch (178 mm)
View Details