Klein Tools, Inc. Safety Harness 87823

Description
FULL BODY TYPE NYLON MATERIAL XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 44 TO 52 INCH
Datasheet
Description
FULL BODY TYPE NYLON MATERIAL XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 44 TO 52 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Harness - 87823 - Klein Tools, Inc.
Chicago, IL, USA
Safety Harness
87823
Safety Harness 87823
FULL BODY TYPE NYLON MATERIAL XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 44 TO 52 INCH
  • FULL BODY TYPE
  • NYLON MATERIAL
  • XL SIZE
  • ANSI, CSA, OSHA APPLICABLE STANDARD
  • FALL PROTECTION, POSITIONING APPLICATION
  • ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE
  • WAIST SIZE RANGE 44 TO 52 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Fall Arrest Systems
Product Number 87823
Product Name Safety Harness
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Dyna-Glide® Rigid Rail System -  - MSA Safety
Specs
Certifications Meets All Appropriate International Standards
View Details
Safety Harnesses - 452918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Fall Arrest Harness POWERTEX P0002 Size XXL - 820100070320 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details