Klein Tools, Inc. Safety Harness 87076

Description
FULL BODY TYPE NYLON MATERIAL XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP ULTRA-HYDE[TM] BRAND WAIST SIZE RANGE 44 TO 52 INCH
Datasheet
Description
FULL BODY TYPE NYLON MATERIAL XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP ULTRA-HYDE[TM] BRAND WAIST SIZE RANGE 44 TO 52 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Harness - 87076 - Klein Tools, Inc.
Chicago, IL, USA
Safety Harness
87076
Safety Harness 87076
FULL BODY TYPE NYLON MATERIAL XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP ULTRA-HYDE[TM] BRAND WAIST SIZE RANGE 44 TO 52 INCH
  • FULL BODY TYPE
  • NYLON MATERIAL
  • XL SIZE
  • ANSI, CSA, OSHA APPLICABLE STANDARD
  • FALL PROTECTION APPLICATION
  • ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP
  • ULTRA-HYDE[TM] BRAND
  • WAIST SIZE RANGE 44 TO 52 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Fall Arrest Systems
Product Number 87076
Product Name Safety Harness
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products