8660010 -- DRIVE EXTENSION
Klein Tools, Inc.
Drive Extension
8660010
Description
MAGNETIC TYPE
1/4 INCH SIZE
1-3/4 INCH OVERALL LENGTH
HEX DRIVE TYPE
Description
MAGNETIC TYPE
1/4 INCH SIZE
1-3/4 INCH OVERALL LENGTH
HEX DRIVE TYPE
Suppliers
MAGNETIC TYPE
1/4 INCH SIZE
1-3/4 INCH OVERALL LENGTH
HEX DRIVE TYPE
- MAGNETIC TYPE
- 1/4 INCH SIZE
- 1-3/4 INCH OVERALL LENGTH
- HEX DRIVE TYPE
Supplier's Site
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
8660010 |
|
Product Name
|
Drive Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
3
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
1.25 inch
View Details
Product Type
Individual Socket
SAE Size
1.06 inch
Number of Points
12
View Details
2 suppliers
DEWALT Industrial Tool Co.
Product Type
Individual Socket
SAE or Metric
SAE Only
Size
3/8"
View Details