Klein Tools, Inc. Screwdriver Set 85664

Description
SQUARE RECESS SCREWDRIVER SET TYPE 4 PIECE(S) YELLOW (#0), GREEN (#1), RED (#2), BLACK (#3) HANDLE COLOR (4) #0, #1, #2, #3, #4 SQUARE RECESS SCREWDRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SHANK TYPE ROUND
Datasheet
Description
SQUARE RECESS SCREWDRIVER SET TYPE 4 PIECE(S) YELLOW (#0), GREEN (#1), RED (#2), BLACK (#3) HANDLE COLOR (4) #0, #1, #2, #3, #4 SQUARE RECESS SCREWDRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SHANK TYPE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 85664 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
85664
Screwdriver Set 85664
SQUARE RECESS SCREWDRIVER SET TYPE 4 PIECE(S) YELLOW (#0), GREEN (#1), RED (#2), BLACK (#3) HANDLE COLOR (4) #0, #1, #2, #3, #4 SQUARE RECESS SCREWDRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SHANK TYPE ROUND
  • SQUARE RECESS SCREWDRIVER SET TYPE
  • 4 PIECE(S)
  • YELLOW (#0), GREEN (#1), RED (#2), BLACK (#3) HANDLE COLOR
  • (4) #0, #1, #2, #3, #4 SQUARE RECESS SCREWDRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SHANK TYPE ROUND
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 85664
Product Name Screwdriver Set
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 605-4 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet; Slotted
Drive Details 1/4 INCH
Overall Length 8.34 inch (212 mm)
View Details
Screwdriver - 0153-22C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
View Details
2 suppliers