Klein Tools, Inc. Screwdriver Set 85276

Description
PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL PLASTIC CONTAINER PACKAGING TYPE AMBER HANDLE COLOR (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 1/8 INCH CABINET SCREWDRIVER SET CONTENT SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL PLASTIC CONTAINER PACKAGING TYPE AMBER HANDLE COLOR (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 1/8 INCH CABINET SCREWDRIVER SET CONTENT SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 85276 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
85276
Screwdriver Set 85276
PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL PLASTIC CONTAINER PACKAGING TYPE AMBER HANDLE COLOR (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 1/8 INCH CABINET SCREWDRIVER SET CONTENT SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • PLASTIC CONTAINER PACKAGING TYPE
  • AMBER HANDLE COLOR
  • (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 1/4 INCH, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 1/8 INCH CABINET SCREWDRIVER SET CONTENT
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 85276
Product Name Screwdriver Set
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - 607-4 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/32 Inch W
Overall Length 6.75 inch (171 mm)
View Details
2 suppliers
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details